Panasonic Resistors - Chip Resistor - Surface Mount ERJ-HP6J222V

Description
RES 2.2K OHM 5% 1/2W 0805
Datasheet
Description
RES 2.2K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-HP6J222V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6J222V
Resistors - Chip Resistor - Surface Mount ERJ-HP6J222V
RES 2.2K OHM 5% 1/2W 0805

RES 2.2K OHM 5% 1/2W 0805

Supplier's Site
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1613
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1613
RESISTOR, 2K2, 0.5W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K2, 0.5W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1612
Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1612
RESISTOR, 2K2, 0.5W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K2, 0.5W, THICK FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-HP6J222V 29AJ1613
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 2K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details