Panasonic Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J1R8V

Description
RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6461
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6461
RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6460
Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6460
RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R8, 0.5W, THICK FILM, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6461
Product Name Resistor, 1R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details