Panasonic Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J184V

Description
RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6482
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6482
RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1603
Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1603
RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.5W, THICK FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6482
Product Name Resistor, 180K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details