Panasonic Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J161V

Description
RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1598
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1598
RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1597
Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1597
RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 160R, 0.5W, THICK FILM, 0805; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1598
Product Name Resistor, 160R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details