Panasonic Resistors - Chip Resistor - Surface Mount ERJ-HP6J153V

Description
RES 15K OHM 5% 1/2W 0805
Datasheet
Description
RES 15K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-HP6J153V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6J153V
Resistors - Chip Resistor - Surface Mount ERJ-HP6J153V
RES 15K OHM 5% 1/2W 0805

RES 15K OHM 5% 1/2W 0805

Supplier's Site
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1594
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1594
RESISTOR, 15K, 0.5W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15K, 0.5W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9081
Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9081
RESISTOR, 15K, 0.5W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15K, 0.5W, THICK FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-HP6J153V 29AJ1594
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 15K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details