Panasonic Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J152V

Description
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1592
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1592
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1593
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1593
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1592
Product Name Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details