Panasonic Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J134V

Description
RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1589
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1589
RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1590
Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1590
RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130K, 0.5W, THICK FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1589
Product Name Resistor, 130K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details