Panasonic Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J133V

Description
RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1588
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1588
RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9078
Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9078
RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 13K, 0.5W, THICK FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1588
Product Name Resistor, 13K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers