Panasonic Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J130V

Description
RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1585
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1585
RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1586
Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1586
RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 13R, 0.5W, THICK FILM, 0805; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1585
Product Name Resistor, 13R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers