Panasonic Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J113V

Description
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1579
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1579
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1578
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1578
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1579
Product Name Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details