Panasonic Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J110V

Description
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1576
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1576
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9072
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9072
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1576
Product Name Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details