Panasonic Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9R76V

Description
RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6440
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6440
RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6439
Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6439
RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R76, 0.5W, THICK FILM, 0805; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6440
Product Name Resistor, 9R76, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details