Panasonic Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F97R6V

Description
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1568
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1568
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6454
Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6454
RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.5W, THICK FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1568
Product Name Resistor, 97R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details