Panasonic Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9761V

Description
RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9060
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9060
RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1571
Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1571
RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.5W, THICK FILM, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9060
Product Name Resistor, 9K76, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details