Panasonic Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9532V

Description
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6453
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6453
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1567
Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1567
RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.5W, THICK FILM, 0805; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6453
Product Name Resistor, 95K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers