Panasonic Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9311V

Description
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1562
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1562
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9057
Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9057
RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.5W, THICK FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1562
Product Name Resistor, 9K31, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details