Panasonic Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9310V

Description
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1561
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1561
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6450
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6450
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1561
Product Name Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details