Panasonic Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9102V

Description
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6447
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6447
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6446
Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6446
RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 91K, 0.5W, THICK FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6447
Product Name Resistor, 91K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details