Panasonic Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9101V

Description
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1560
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1560
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6445
Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6445
RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 9K1, 0.5W, THICK FILM, 0805; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1560
Product Name Resistor, 9K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers