Panasonic Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F90R9V

Description
RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6441
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6441
RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9054
Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9054
RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90R9, 0.5W, THICK FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6441
Product Name Resistor, 90R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details