Panasonic Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9092V

Description
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6443
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6443
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1557
Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1557
RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.5W, THICK FILM, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6443
Product Name Resistor, 90K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers