Panasonic Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9090V

Description
RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9055
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9055
RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6442
Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6442
RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 909R, 0.5W, THICK FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9055
Product Name Resistor, 909R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details