Panasonic Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8R25V

Description
RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9033
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9033
RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9032
Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9032
RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R25, 0.5W, THICK FILM, 0805; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9033
Product Name Resistor, 8R25, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details