Panasonic Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F88R7V

Description
RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1551
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1551
RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1550
Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1550
RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88R7, 0.5W, THICK FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1551
Product Name Resistor, 88R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details