Panasonic Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8662V

Description
RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9048
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9048
RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6432
Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6432
RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86K6, 0.5W, THICK FILM, 0805; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9048
Product Name Resistor, 86K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details