Panasonic Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8661V

Description
RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6431
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6431
RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6430
Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6430
RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K66, 0.5W, THICK FILM, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6431
Product Name Resistor, 8K66, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details