Panasonic Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F84R5V

Description
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1548
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1548
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6425
Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6425
RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.5W, THICK FILM, 0805; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1548
Product Name Resistor, 84R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details