Panasonic Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8251V

Description
RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6424
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6424
RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1545
Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1545
RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.5W, THICK FILM, 0805; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6424
Product Name Resistor, 8K25, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers