Panasonic Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8202V

Description
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9041
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9041
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9042
Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9042
RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 82K, 0.5W, THICK FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9041
Product Name Resistor, 82K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details