Panasonic Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8061V

Description
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6418
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6418
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9038
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9038
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6418
Product Name Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details