Panasonic Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7R87V

Description
RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6397
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6397
RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1520
Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1520
RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7R87, 0.5W, THICK FILM, 0805; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6397
Product Name Resistor, 7R87, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details