Panasonic Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7R50V

Description
RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9020
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9020
RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9019
Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9019
RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 7R5, 0.5W, THICK FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9020
Product Name Resistor, 7R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7.5 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers