Panasonic Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7872V

Description
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6411
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6411
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6412
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6412
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6411
Product Name Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details