Panasonic Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F76R8V

Description
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9027
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9027
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9026
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9026
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9027
Product Name Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details