Panasonic Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7680V

Description
RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1532
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1532
RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6406
Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6406
RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 768R, 0.5W, THICK FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1532
Product Name Resistor, 768R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers