Panasonic Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7502V

Description
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9025
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9025
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1531
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1531
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9025
Product Name Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details