Panasonic Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7322V

Description
RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6402
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6402
RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1528
Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1528
RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.5W, THICK FILM, 0805; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6402
Product Name Resistor, 73K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details