Panasonic Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7152V

Description
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6401
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6401
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1522
Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1522
RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.5W, THICK FILM, 0805; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6401
Product Name Resistor, 71K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details