Panasonic Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7151V

Description
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1521
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1521
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9022
Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9022
RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K15, 0.5W, THICK FILM, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1521
Product Name Resistor, 7K15, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details