Panasonic Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7150V

Description
RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6399
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6399
RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6400
Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6400
RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 715R, 0.5W, THICK FILM, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6399
Product Name Resistor, 715R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details