Panasonic Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6R81V

Description
RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8998
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8998
RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1484
Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1484
RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R81, 0.5W, THICK FILM, 0805; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8998
Product Name Resistor, 6R81, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details