Panasonic Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6R04V

Description
RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6366
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6366
RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8995
Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8995
RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R04, 0.5W, THICK FILM, 0805; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6366
Product Name Resistor, 6R04, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers