Panasonic Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F69R8V

Description
RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1513
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1513
RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6390
Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6390
RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.5W, THICK FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1513
Product Name Resistor, 69R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details