Panasonic Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6982V

Description
RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1517
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1517
RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1516
Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1516
RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.5W, THICK FILM, 0805; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1517
Product Name Resistor, 69K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details