RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm;
RESISTOR, 6K98, 0.5W, THICK FILM, 0805; Resistance:6.98kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AJ1515 |
| Product Name | Resistor, 6K98, 0.5W, Thick Film, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 6980 ohms |