Panasonic Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F68R1V

Description
RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9012
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9012
RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9011
Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9011
RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68R1, 0.5W, THICK FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9012
Product Name Resistor, 68R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details