Panasonic Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F68R0V

Description
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1506
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1506
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1507
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1507
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1506
Product Name Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers