Panasonic Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6812V

Description
RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9018
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9018
RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9017
Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9017
RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68K1, 0.5W, THICK FILM, 0805; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9018
Product Name Resistor, 68K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details