Panasonic Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6802V

Description
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9013
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9013
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1511
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1511
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9013
Product Name Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details