Panasonic Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F66R5V

Description
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6386
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6386
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1504
Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1504
RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.5W, THICK FILM, 0805; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6386
Product Name Resistor, 66R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers